Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Latch Type | D Type |
IC Output Type | Non Inverted |
Propagation Delay | 150ns |
Output Current | 500mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | TPIC |
Logic IC Base Number | -, 6273 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Latch |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
IC: peripheral circuit | Transfer Multisort Elektronik |
Ic, Latch Logic | Newark Electronics |
IC, LATCH LOGIC | element14 |
Octal D-type latch with 150mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6B273DW .?
Additional datasheets, footprints and schematics for TPIC6B273DW . are listed on our Part Details page. You can also find images and similar parts to TPIC6B273DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6B273DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6B273DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6B273DW . fall under?
The TPIC6B273DW . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to TPIC6B273DW . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6B273DW . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6B273DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6B273DW . have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPIC6B273DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6B273DW . often in real-time on the comparison pages.
What if I can't find stock of TPIC6B273DW .?
You can fill out our help required form which you can use to request a quote for TPIC6B273DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.