Logic Family / Base Number | - |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 8 Element, 8Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | MOS Open Drain |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
8-bit shift register with 350mA/ch | Texas Instruments |
IC: peripheral circuit | Transfer Multisort Elektronik |
Shift Register Single, TPIC6A595NE | RS |
Ic, 8Bit Shift Register | Newark Electronics |
Where can I find additional details, specifications and documents for a TPIC6A595NE .?
Additional datasheets, footprints and schematics for TPIC6A595NE . are listed on our Part Details page. You can also find images and similar parts to TPIC6A595NE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6A595NE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6A595NE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6A595NE . fall under?
The TPIC6A595NE . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6A595NE . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6A595NE . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6A595NE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6A595NE . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for TPIC6A595NE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6A595NE . often in real-time on the comparison pages.
What if I can't find stock of TPIC6A595NE .?
You can fill out our help required form which you can use to request a quote for TPIC6A595NE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.