TPIC6A259DWG4 Part Information
Details for TPIC6A259DWG4 by Texas Instruments
Semiconductors - ICs > Logic > Latches
Part Downloads

Part Specifications
Logic Family / Base Number | - |
Latch Type | Addressable |
IC Output Type | Open Drain |
Propagation Delay | 125ns |
Output Current | 600mA |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 6 |
IC Function | 8bit Addressable Latch |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- Integrated circuit: peripheral circuit; 8bit,latch; SO24; 30ns | Transfer Multisort Elektronik
Viewing Distributors for TPIC6A259DWG4
Loading...
Loading Results for TPIC6A259DWG4