TPIC6595DW Part Information
Details for TPIC6595DW by Texas Instruments
Semiconductors - ICs>Logic>Shift Registers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 3.5600 |
10 | 2.8600 |
25 | 2.7000 |
50 | 2.6500 |
100 | 2.5900 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | - |
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
IC Output Type | Standard |
Logic IC Family | TPIC |
Logic IC Base Number | -, 6595 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Current Max | 1µA |
Logic Type | Shift Register |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Ptot Max | 225mW |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, REGISTER LOGIC, SHIFT REG; Logic Family / Base Number:-; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; RoHS Compliant: No | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPIC6595DW?
Additional datasheets, footprints and schematics for TPIC6595DW are listed in our Part Details tab. You can also find the TPIC6595DW image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6595DW in the Pricing & Inventory tab next to part details. You can view TPIC6595DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6595DW fall under?
The TPIC6595DW is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6595DW when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6595DW you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6595DW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPIC6595DW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPIC6595DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6595DW often in real-time on the comparison pages.
What if I can't find stock of TPIC6595DW?
You can fill out our help required form which you can use to request a quote for TPIC6595DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.