Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Latch Type | D Type |
IC Output Type | Standard |
Propagation Delay | 625ns |
Output Current | 250mA |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | TPIC |
Logic IC Base Number | -, 6273 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Octal D-Type Latch |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Through Hole |
Power logic octal D-type latch,TPIC6273N | RS |
Ic, Power Logic, Latch | Newark Electronics |
IC, POWER LOGIC, LATCH | element14 |
Octal D-type latch with 250mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6273N?
Additional datasheets, footprints and schematics for TPIC6273N are listed on our Part Details page. You can also find images and similar parts to TPIC6273N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6273N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6273N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6273N fall under?
The TPIC6273N is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to TPIC6273N when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6273N you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6273N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6273N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPIC6273N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6273N often in real-time on the comparison pages.
What if I can't find stock of TPIC6273N?
You can fill out our help required form which you can use to request a quote for TPIC6273N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.