Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Latch Type | D Type |
IC Output Type | Standard |
Propagation Delay | 625ns |
Output Current | 250mA |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Bits | 8bit |
Logic IC Family | TPIC |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Termination Type | Surface Mount Device |
Flip Flop Bus Interface, TPIC6273DW | RS |
Ic, Driver, 20-Soic | Newark Electronics |
Octal D-type latch with 250mA/ch | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC6273DW.?
Additional datasheets, footprints and schematics for TPIC6273DW. are listed on our Part Details page. You can also find images and similar parts to TPIC6273DW. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC6273DW. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC6273DW. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC6273DW. fall under?
The TPIC6273DW. is listed under Semiconductors - ICs > Drivers & Interfaces > Miscellaneous Drivers.
Can I view similar or alternative parts?
You can view similar parts to TPIC6273DW. when available in the Miscellaneous Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC6273DW. you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC6273DW. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC6273DW. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPIC6273DW..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC6273DW. often in real-time on the comparison pages.
What if I can't find stock of TPIC6273DW.?
You can fill out our help required form which you can use to request a quote for TPIC6273DW. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.