Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Voltage | 5.5V |
---|---|
Output Current | 3.5mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 27V |
Baud Rate | - |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a TPIC1021DR?
Additional datasheets, footprints and schematics for TPIC1021DR are listed on our Part Details page. You can also find images and similar parts to TPIC1021DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC1021DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC1021DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC1021DR fall under?
The TPIC1021DR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPIC1021DR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC1021DR you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC1021DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC1021DR have stock available?
There is no stock from authorised distributors for TPIC1021DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC1021DR often in real-time on the comparison pages.
What if I can't find stock of TPIC1021DR?
You can fill out our help required form which you can use to request a quote for TPIC1021DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.