| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Output Voltage | 5.5V |
|---|---|
| Output Current | 3.5mA |
| Supply Voltage Min | 7V |
| Supply Voltage Max | 18V |
| Baud Rate | 20Kbaud |
| Interface Case Style | SOIC |
| No. of Pins | 8Pins |
| Product Range | - |
| Automotive Qualification Standard | - |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| RoHS Phthalates Compliant | Yes |
| Bandwidth | 20kHz |
| Base Number | 1021 |
| Communication Function | LIN Transceiver |
| Control Interface | LIN |
| Data Rate Max | 20Kbps |
| No. of I/O's | 4I/O's |
| Operating Temperature Max | 125°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +125°C |
| Supply Current | 1.2mA |
| Supply Voltage DC Max | 40V |
| Supply Voltage DC Min | 0V |
| Supply Voltage Range | 7V to 18V 7V to 27V |
| Termination Type | Surface Mount Device |
| Texas Instruments TPIC1021D Schnittstellen-IC - Transceiver Tube | Conrad |
| LIN Transc. 7-27V 20kb/s SO8 | Schukat Electronic |
| IC: interface | TME |
Where can I find additional details, specifications and documents for a TPIC1021D .?
Additional datasheets, footprints and schematics for TPIC1021D . are listed on our Part Details page. You can also find images and similar parts to TPIC1021D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC1021D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC1021D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC1021D . fall under?
The TPIC1021D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPIC1021D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC1021D . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC1021D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC1021D . have stock available?
Authorised distributors including Rochester Electronics, Conrad, Schukat Electronic and TME have stock available or on a lead time for TPIC1021D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC1021D . often in real-time on the comparison pages.
What if I can't find stock of TPIC1021D .?
You can fill out our help required form which you can use to request a quote for TPIC1021D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.