Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 5.5V |
---|---|
Output Current | 3.5mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 27V |
Baud Rate | 20Kbaud |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Automotive LIN physical interface | Texas Instruments |
Where can I find additional details, specifications and documents for a TPIC1021AQDRQ1 .?
Additional datasheets, footprints and schematics for TPIC1021AQDRQ1 . are listed on our Part Details page. You can also find images and similar parts to TPIC1021AQDRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPIC1021AQDRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPIC1021AQDRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPIC1021AQDRQ1 . fall under?
The TPIC1021AQDRQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPIC1021AQDRQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPIC1021AQDRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the TPIC1021AQDRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPIC1021AQDRQ1 . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Farnell have stock available or on a lead time for TPIC1021AQDRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPIC1021AQDRQ1 . often in real-time on the comparison pages.
What if I can't find stock of TPIC1021AQDRQ1 .?
You can fill out our help required form which you can use to request a quote for TPIC1021AQDRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.