Status: | Unknown |
---|---|
Series: | TPI80 Series |
RoHS: | Unknown |
Product Range | TPI80 Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 70V |
Clamping Voltage Vc Max | - |
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Breakdown Voltage Min | 80V |
Breakdown Voltage Max | 120V |
Peak Pulse Power Dissipation | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Current Ibo | 800mA |
Breakdown Voltage | 80V |
Breakover Voltage Min | 80V |
Capacitance Cd @ Vr Typ | 30pF |
Current Ir Vbr Measurement Min | 1mA |
Current Itsm | 8A |
Diode Type | Bidirectional TVS |
Itsm Frequency | 50Hz |
Peak Pulse Current IPP @ 10/1000µs | 30A |
Peak Pulse Current Ippm | 90A |
Reverse Leakage Current Max | 10µA |
Reverse Voltage Vr Max | 70V |
SMD Marking | TPI80N |
Stand-off Voltage | 70V |
Termination Type | Surface Mount Device |
Vr Ir Measurement Voltage | 70V |
TPI Series 80 V Bi-Directional Tripolar Protection for ISDN Interface - SOIC-8 | Future Electronics |
STMicroelectronics, TPI8011NRL | RS |
Surge Suppressor, 80V | Newark Electronics |
Thyristor DIAC 80V 8A 8-Pin SO N T/R | Avnet America |
SURGE SUPPRESSOR, 80V | Farnell |
Where can I find additional details, specifications and documents for a TPI8011NRL?
Additional datasheets, footprints and schematics for TPI8011NRL are listed on our Part Details page. You can also find images and similar parts to TPI8011NRL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPI8011NRL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPI8011NRL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPI8011NRL fall under?
The TPI8011NRL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to TPI8011NRL when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPI8011NRL you can contact the distributor directly for product support, shipping queries etc.
Is the TPI8011NRL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPI8011NRL have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TPI8011NRL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPI8011NRL often in real-time on the comparison pages.
What if I can't find stock of TPI8011NRL?
You can fill out our help required form which you can use to request a quote for TPI8011NRL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.