Status: | Active |
---|---|
Series: | TPDVxx25 |
RoHS: | Compliant |
Prices starting from US$8.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.27
|
No stock
|
Buy Now | |
Future Electronics
from US$8.11
|
3,510
in stock
|
Buy Now | |
element14
from US$8.27
|
541
in stock
|
Buy Now | |
Farnell
from US$8.15
|
541
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.91
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
2,160
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,170
in stock
|
Buy Now | |
Newark Electronics
from US$8.59
|
-
|
Buy Now | |
Avnet America
from US$9.66
|
-
|
Buy Now | |
Distrelec
from US$10.77
|
-
|
Buy Now |
On-state current (IT(RMS)): 25 A |
Max. blocking voltage (VDRM/VRRM): 1200 V |
Gate current (IGT): 150 mA |
Commutation @ 10 V/μs: up to 88 A/ms |
Noise immunity: 2 kV/μs |
Insulated package: 2,500 V rms (UL recognized: E81734). |
2,500 V rms (UL recognized: E81734). |
Product Specifications |
---|
DS7040 25 A high voltage Triacs |
Presentations |
---|
Snubberless Triacs in TO-3PF packages |
Flyers |
---|
ST Thyristor Finder: SCRs and Triacs on Android and iOS |
T2550-12 Snubberlessâ„¢ Triacs: 25 A, 1200 V SMD/Insulated Triacs for compact AC motor drive |
Selection Guides |
---|
SCRs, Triacs, AC switches & A.S.D |
TPDV1225 Series 1200 Vdrm 25 A High Voltage Triac Flange Mount - TOP-3 | Future Electronics |
ALTERNISTOR, 25A, 1200V, TOP-3 | element14 |
Triac | Transfer Multisort Elektronik |
Thyristor Alternistor 1.2KV 390A 3-Pin(3+Tab) TOP Tube | Avnet Silica |
TRIAC 25A 1200V TOP3 | RS |
Triac, Alternistor, 1200 V, 150 Ma, 25 A, 390 A, 50 Ma, 1.5 V Rohs Compliant: Yes |Stmicroelectronics TPDV1225RG | Newark Electronics |
ST Triac, 1.2kV, 25A, TO-3 | Distrelec |
Where can I find additional details, specifications and documents for a TPDV1225RG?
Additional datasheets, footprints and schematics for TPDV1225RG are listed on our Part Details page. You can also find images and similar parts to TPDV1225RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPDV1225RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPDV1225RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPDV1225RG fall under?
The TPDV1225RG is listed under Thyristors (SCR) and AC Switches > Triacs > Standard and Snubberless Triacs.
Can I view similar or alternative parts?
You can view similar parts to TPDV1225RG when available in the Standard and Snubberless Triacs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPDV1225RG you can contact the distributor directly for product support, shipping queries etc.
Is the TPDV1225RG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TPDV1225RG have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for TPDV1225RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPDV1225RG often in real-time on the comparison pages.
What if I can't find stock of TPDV1225RG?
You can fill out our help required form which you can use to request a quote for TPDV1225RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.