Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | USB Type-C Port Protector |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
IC Package Type | WQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
USB Type-C™ port protector: short-to-VBUS overvoltage and 8-ch ESD protection | Texas Instruments |
Usb Type-C Port Protector, Wqfn-20 | Newark Electronics |
USB TYPE-C PORT PROTECTOR, WQFN-20 | element14 |
Where can I find additional details, specifications and documents for a TPD8S300RUKR .?
Additional datasheets, footprints and schematics for TPD8S300RUKR . are listed on our Part Details page. You can also find images and similar parts to TPD8S300RUKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD8S300RUKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD8S300RUKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD8S300RUKR . fall under?
The TPD8S300RUKR . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to TPD8S300RUKR . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD8S300RUKR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD8S300RUKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD8S300RUKR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD8S300RUKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD8S300RUKR . often in real-time on the comparison pages.
What if I can't find stock of TPD8S300RUKR .?
You can fill out our help required form which you can use to request a quote for TPD8S300RUKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.