Status: | Unknown |
---|---|
Series: | TPD8S Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
4,258
in stock
|
Buy Now | |
Texas Instruments
from US$0.53
|
74,496
in stock
|
Buy Now | |
element14
from US$0.70
|
4,258
in stock
|
Buy Now | |
CoreStaff
from US$0.86
|
2,946
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
2,245
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
278
in stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SON |
No. of Pins | 15Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD8S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
8 channel 0.8-pF, 5.5-V, ±8-kV ESD protection diode for HDMI & Displayport | Texas Instruments |
DIODE, ESD PROTECTION, 5.5V, 0.8PF | element14 |
Diode, Esd Protection, 5.5V, 0.8Pf | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD8S009DSMR?
Additional datasheets, footprints and schematics for TPD8S009DSMR are listed on our Part Details page. You can also find images and similar parts to TPD8S009DSMR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD8S009DSMR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD8S009DSMR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD8S009DSMR fall under?
The TPD8S009DSMR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD8S009DSMR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD8S009DSMR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD8S009DSMR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD8S009DSMR have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for TPD8S009DSMR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD8S009DSMR often in real-time on the comparison pages.
What if I can't find stock of TPD8S009DSMR?
You can fill out our help required form which you can use to request a quote for TPD8S009DSMR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.