Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 10V |
---|---|
Diode Case Style | WSON |
No. of Pins | 8Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode, Esd Protection, 8-Ch, 5.5V, Wson8 | Newark Electronics |
DIODE, ESD PROTECTION, 8-CH, 5.5V, WSON8 | element14 |
8 channel 9-pF, 5.5-V, ±12-kV ESD protection diode | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD8E003DQDR .?
Additional datasheets, footprints and schematics for TPD8E003DQDR . are listed on our Part Details page. You can also find images and similar parts to TPD8E003DQDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD8E003DQDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD8E003DQDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD8E003DQDR . fall under?
The TPD8E003DQDR . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD8E003DQDR . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD8E003DQDR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD8E003DQDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD8E003DQDR . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for TPD8E003DQDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD8E003DQDR . often in real-time on the comparison pages.
What if I can't find stock of TPD8E003DQDR .?
You can fill out our help required form which you can use to request a quote for TPD8E003DQDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.