Status: | Unknown |
---|---|
Series: | TPD7S Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SSOP |
No. of Pins | 16Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD7S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | 7-Channel Integrated ESD Solution for VGA Port with Integrated Level Shifter & Matching Impedance |
IC Package Type | SSOP |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 0V |
7-channel Integrated ESD solution for -VGA Port with Integrated level shifter and Matching Impedance | Texas Instruments |
Esd Solution, 7Ch, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD7S019-15DBQR?
Additional datasheets, footprints and schematics for TPD7S019-15DBQR are listed on our Part Details page. You can also find images and similar parts to TPD7S019-15DBQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD7S019-15DBQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD7S019-15DBQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD7S019-15DBQR fall under?
The TPD7S019-15DBQR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD7S019-15DBQR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD7S019-15DBQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD7S019-15DBQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD7S019-15DBQR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD7S019-15DBQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD7S019-15DBQR often in real-time on the comparison pages.
What if I can't find stock of TPD7S019-15DBQR?
You can fill out our help required form which you can use to request a quote for TPD7S019-15DBQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.