Status: | Unknown |
---|---|
Series: | TPD4S Series |
RoHS: | Unknown |
Prices starting from US$0.53
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SON |
No. of Pins | 10Pins |
Operating Voltage | 30V |
Power Dissipation Pd | - |
Product Range | TPD4S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | USB Charger Port protection Over Voltage and Under Voltage Lock Out Thermal Shutdown |
Diode Type | ESD Protection |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Complete USB Port protection device | Texas Instruments |
Usb Port Protect, 10Son | Newark Electronics |
USB PORT PROTECT, 10SON | element14 |
Where can I find additional details, specifications and documents for a TPD4S014DSQR?
Additional datasheets, footprints and schematics for TPD4S014DSQR are listed on our Part Details page. You can also find images and similar parts to TPD4S014DSQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4S014DSQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4S014DSQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4S014DSQR fall under?
The TPD4S014DSQR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4S014DSQR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4S014DSQR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4S014DSQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4S014DSQR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD4S014DSQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4S014DSQR often in real-time on the comparison pages.
What if I can't find stock of TPD4S014DSQR?
You can fill out our help required form which you can use to request a quote for TPD4S014DSQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.