Status: | Unknown |
---|---|
Series: | TPD4S Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
4,550
in stock
|
Buy Now | |
Texas Instruments
from US$0.14
|
972,358
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
8,692
in stock
|
Buy Now | |
CoreStaff
from US$0.24
|
4,419
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
84
in stock
|
Buy Now | |
element14
from US$0.20
|
84
in stock
|
Buy Now | |
Farnell
from US$0.20
|
84
in stock
|
Buy Now |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SON |
No. of Pins | 6Pins |
Operating Voltage | 950mV |
Power Dissipation Pd | 60W |
Product Range | TPD4S Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Function | ESD Protection Diode |
IC Package Type | SON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Quad 0.8-pF, 5.5-V, ± | Texas Instruments |
ESD Solution 6-Pin USON | RS |
Esd Solution, 4Ch, Son-6 | Newark Electronics |
ESD SOLUTION, 4CH, SON-6 | element14 |
Where can I find additional details, specifications and documents for a TPD4S012DRYR?
Additional datasheets, footprints and schematics for TPD4S012DRYR are listed on our Part Details page. You can also find images and similar parts to TPD4S012DRYR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4S012DRYR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4S012DRYR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4S012DRYR fall under?
The TPD4S012DRYR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4S012DRYR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4S012DRYR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4S012DRYR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4S012DRYR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, CoreStaff and Newark Electronics have stock available or on a lead time for TPD4S012DRYR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4S012DRYR often in real-time on the comparison pages.
What if I can't find stock of TPD4S012DRYR?
You can fill out our help required form which you can use to request a quote for TPD4S012DRYR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.