Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 8V |
---|---|
Diode Case Style | SON |
No. of Pins | 10Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | 4-Channel ESD Solution for High-Speed (6 Gbps) Differential Interface |
IC Package Type | SON |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Quad 0.8-pF, 5.5-V, ±8-kV ESD protection diode with 5-A 8/20-uS surge rating for USB 3.0 | Texas Instruments |
ESD PROTECTION ARRAY, 4CH, SON-10 | Farnell |
Esd Protection Array, 4Ch, Son-10 | Newark Electronics |
ESD Sup/ TVS Diodes, TPD4EUSB30DQAR | RS |
Where can I find additional details, specifications and documents for a TPD4EUSB30DQAR?
Additional datasheets, footprints and schematics for TPD4EUSB30DQAR are listed on our Part Details page. You can also find images and similar parts to TPD4EUSB30DQAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4EUSB30DQAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4EUSB30DQAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4EUSB30DQAR fall under?
The TPD4EUSB30DQAR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4EUSB30DQAR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4EUSB30DQAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4EUSB30DQAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4EUSB30DQAR have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for TPD4EUSB30DQAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4EUSB30DQAR often in real-time on the comparison pages.
What if I can't find stock of TPD4EUSB30DQAR?
You can fill out our help required form which you can use to request a quote for TPD4EUSB30DQAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.