Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
4,440
in stock
|
Buy Now | |
Texas Instruments
from US$0.06
|
857,302
in stock
|
Buy Now | |
Farnell
from US$0.09
|
2,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,750
in stock
|
Buy Now | |
element14
from US$0.09
|
2,715
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
-
|
Buy Now |
Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Quad 0.8-pF, 5.5-V, ±15-kV ESD protection diode in SOT-23 & SC70 packages | Texas Instruments |
Quad High Speed ESD Protection SOT-23-6 | RS |
DIODE, ESD PROTECTION, 5.5V, 0.8PF | Farnell |
Diode, Esd Protection, 5.5V, 0.8Pf | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD4E1U06DBVR?
Additional datasheets, footprints and schematics for TPD4E1U06DBVR are listed on our Part Details page. You can also find images and similar parts to TPD4E1U06DBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E1U06DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4E1U06DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E1U06DBVR fall under?
The TPD4E1U06DBVR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E1U06DBVR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E1U06DBVR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E1U06DBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4E1U06DBVR have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Chip One Stop and element14 have stock available or on a lead time for TPD4E1U06DBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E1U06DBVR often in real-time on the comparison pages.
What if I can't find stock of TPD4E1U06DBVR?
You can fill out our help required form which you can use to request a quote for TPD4E1U06DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.