TPD4E110DPWR Part Information
Details for TPD4E110DPWR by Texas Instruments
Electronic & Electrical Components>Fuses & Circuit Protection>ESD Protection Devices
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 0.5450 |
100 | 0.4170 |
500 | 0.3300 |
1000 | 0.2400 |
Stock Information
Details
Part Features
- DC Breakdown Voltage 6.5V (Min)
- IEC 61000-4-2 Level 4 u2013 u00b112kV (Contact Discharge) u2013 u00b115kV (Air Gap Discharge)
- IEC61000-4-5 (Surge): 2.5A (8/20 u00b5s)
- IO Capacitance 0.45pF (Typ)
- Industrial Temperature Range: u201340u00b0C to 125u00b0C
- Low ESD Clamping Voltage
- Provides System Level ESD Protection for Low- Voltage IO Interface
- Space Minimizing 0.8mm x 0.8mm DPW Package
- Ultra Low Leakage Current 1nA (Max)
Part Specifications
Clamping Voltage Vc Max | 13V |
Diode Case Style | X2SON |
No. of Pins | 4Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- ESD PROTECTION, 5.5V, 0.45PF, X2SON-4; Clamping Voltage Vc Max:13V; Diode Case Style:X2SON; No. of Pins:4Pins; Operating Voltage:5.5V; Power Dissipation Pd:-; Product Range:TPD4E Series; Automotive Qualification Standard:-; SVHC:No RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a TPD4E110DPWR?
Additional datasheets, footprints and schematics for TPD4E110DPWR are listed in our Part Details tab. You can also find the TPD4E110DPWR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E110DPWR in the Pricing & Inventory tab next to part details. You can view TPD4E110DPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E110DPWR fall under?
The TPD4E110DPWR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E110DPWR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E110DPWR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E110DPWR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for TPD4E110DPWR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TPD4E110DPWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E110DPWR often in real-time on the comparison pages.
What if I can't find stock of TPD4E110DPWR?
You can fill out our help required form which you can use to request a quote for TPD4E110DPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.