Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
124,280
in stock
|
Buy Now | |
Texas Instruments
from US$0.13
|
54,599
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,575
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
1,075
in stock
|
Buy Now | |
element14
from US$0.18
|
5
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
-
|
Buy Now |
Clamping Voltage Vc Max | 8.8V |
---|---|
Diode Case Style | USON |
No. of Pins | 10Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | - |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
4-Ch ESD Protection Diode for USB USON10 | RS |
Quad 0.25-pF, ±3.6-V, ±12-kV ESD protection diode for USB 3.0, HDMI 2.0 & High Speed Signals | Texas Instruments |
DIODE, ESD PROTECTION, 3.6V, USON-10 | element14 |
Diode, Esd Protection, 3.6V, Uson-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD4E02B04DQAR?
Additional datasheets, footprints and schematics for TPD4E02B04DQAR are listed on our Part Details page. You can also find images and similar parts to TPD4E02B04DQAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E02B04DQAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4E02B04DQAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E02B04DQAR fall under?
The TPD4E02B04DQAR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E02B04DQAR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E02B04DQAR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E02B04DQAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4E02B04DQAR have stock available?
Authorised distributors including RS, Texas Instruments, Chip One Stop, CoreStaff and element14 have stock available or on a lead time for TPD4E02B04DQAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E02B04DQAR often in real-time on the comparison pages.
What if I can't find stock of TPD4E02B04DQAR?
You can fill out our help required form which you can use to request a quote for TPD4E02B04DQAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.