Status: | Unknown |
---|---|
Series: | TPD4E Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.28 |
5,915
|
Buy Now |
![]() |
Texas Instruments | US$0.12 |
1,107,095
|
Buy Now |
![]() |
Farnell | US$0.20 |
11,953
|
Buy Now |
![]() |
Newark Electronics | US$0.41 |
11,953
|
Buy Now |
![]() |
element14 | US$0.20 |
11,953
|
Buy Now |
![]() |
CoreStaff | US$0.26 |
3,950
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.16 |
1,497
|
Buy Now |
![]() |
Chip One Stop | US$0.26 |
804
|
Buy Now |
Clamping Voltage Vc Max | 100V |
---|---|
Diode Case Style | SOT-6 |
No. of Pins | 6Pins |
Operating Voltage | 950mV |
Power Dissipation Pd | 100W |
Product Range | TPD4E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Termination Type | Surface Mount Device |
Quad 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
DIODE, TVS | Farnell |
Diode, Tvs | Newark Electronics |
ESD Protection Array | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPD4E001DRLR .?
Additional datasheets, footprints and schematics for TPD4E001DRLR . are listed on our Part Details page. You can also find images and similar parts to TPD4E001DRLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD4E001DRLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD4E001DRLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD4E001DRLR . fall under?
The TPD4E001DRLR . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD4E001DRLR . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD4E001DRLR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD4E001DRLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD4E001DRLR . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for TPD4E001DRLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD4E001DRLR . often in real-time on the comparison pages.
What if I can't find stock of TPD4E001DRLR .?
You can fill out our help required form which you can use to request a quote for TPD4E001DRLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.