Status: | Unknown |
---|---|
Series: | TPD3E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SOT |
No. of Pins | 5Pins |
Operating Voltage | 950mV |
Power Dissipation Pd | - |
Product Range | TPD3E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3 |
Diode Type | Low Capacitance |
IC Function | 3-Channel ESD Protection Array for High-Speed Data Interface |
No. of Channels | 3Channels |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 1nA |
Supply Current Max | 100nA |
Supply Voltage DC Max | 5.5V |
Supply Voltage DC Min | 0.9V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 900mV |
Supply Voltage Range | 900mV to 5.5V |
Termination Type | Surface Mount Device |
Diode: TVS array | Transfer Multisort Elektronik |
Ic, Esd Protection Array, 3Ch, 5Sot,reel | Newark Electronics |
3 channel 1.5-pF, 5.5-V, ±8kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
Where can I find additional details, specifications and documents for a TPD3E001DRLR?
Additional datasheets, footprints and schematics for TPD3E001DRLR are listed on our Part Details page. You can also find images and similar parts to TPD3E001DRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD3E001DRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD3E001DRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD3E001DRLR fall under?
The TPD3E001DRLR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD3E001DRLR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD3E001DRLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD3E001DRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD3E001DRLR have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for TPD3E001DRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD3E001DRLR often in real-time on the comparison pages.
What if I can't find stock of TPD3E001DRLR?
You can fill out our help required form which you can use to request a quote for TPD3E001DRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.