Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | - |
---|---|
Diode Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Voltage | - |
Power Dissipation Pd | 218mW |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
IC Function | ESD Protection Diode |
IC Package Type | SC-70 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Dual 10-pF, ± | Texas Instruments |
Texas Instruments,TPD2E007DCKR,IC,ESD | RS |
Esd Protection Array, 2Ch, Sc-70 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD2E007DCKR?
Additional datasheets, footprints and schematics for TPD2E007DCKR are listed on our Part Details page. You can also find images and similar parts to TPD2E007DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E007DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E007DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E007DCKR fall under?
The TPD2E007DCKR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E007DCKR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E007DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E007DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E007DCKR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TPD2E007DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E007DCKR often in real-time on the comparison pages.
What if I can't find stock of TPD2E007DCKR?
You can fill out our help required form which you can use to request a quote for TPD2E007DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.