Status: | Unknown |
---|---|
Series: | TPD2E Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
39,920
in stock
|
Buy Now | |
Texas Instruments
from US$0.10
|
486,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
13,578
in stock
|
Buy Now | |
element14
from US$0.16
|
13,478
in stock
|
Buy Now | |
Farnell
from US$0.16
|
13,478
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,674
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | 105.5V |
---|---|
Diode Case Style | SOT |
No. of Pins | 5Pins |
Operating Voltage | 5.5V |
Power Dissipation Pd | - |
Product Range | TPD2E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | ESD Protection |
IC Function | 2-Channel ESD Protection Array for High-Speed Data Interface |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 900mV |
Dual 1.5-pF, 5.5-V, ±8-kV ESD protection diode with 1-nA max leakage & VCC pin for USB 2.0 | Texas Instruments |
Low Capacitance ESD Protection Array | RS |
Esd Protection Array, 2Ch, Sot-5 | Newark Electronics |
ESD PROTECTION ARRAY, 2CH, SOT-5 | element14 |
Where can I find additional details, specifications and documents for a TPD2E001DRLR?
Additional datasheets, footprints and schematics for TPD2E001DRLR are listed on our Part Details page. You can also find images and similar parts to TPD2E001DRLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD2E001DRLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD2E001DRLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD2E001DRLR fall under?
The TPD2E001DRLR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD2E001DRLR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD2E001DRLR you can contact the distributor directly for product support, shipping queries etc.
Is the TPD2E001DRLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD2E001DRLR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD2E001DRLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD2E001DRLR often in real-time on the comparison pages.
What if I can't find stock of TPD2E001DRLR?
You can fill out our help required form which you can use to request a quote for TPD2E001DRLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.