Status: | Unknown |
---|---|
Series: | TPD1E Series |
RoHS: | Unknown |
Prices starting from US$0.0330
Clamping Voltage Vc Max | 14V |
---|---|
Diode Case Style | SON |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | TPD1E Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
12-pF, ±5.5V, ±30-kV ESD protection diode in 0402 and SOD-523 package | Texas Instruments |
Texas Instruments,TPD1E10B06DPYR,IC,ESD | RS |
DIODE, ESD PROTECTION, 12PF, XSON | Farnell |
Diode, Esd Protection, 12Pf, Xson | Newark Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a TPD1E10B06DPYR .?
Additional datasheets, footprints and schematics for TPD1E10B06DPYR . are listed on our Part Details page. You can also find images and similar parts to TPD1E10B06DPYR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD1E10B06DPYR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E10B06DPYR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD1E10B06DPYR . fall under?
The TPD1E10B06DPYR . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD1E10B06DPYR . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E10B06DPYR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD1E10B06DPYR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD1E10B06DPYR . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPD1E10B06DPYR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD1E10B06DPYR . often in real-time on the comparison pages.
What if I can't find stock of TPD1E10B06DPYR .?
You can fill out our help required form which you can use to request a quote for TPD1E10B06DPYR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.