TPD1E0B04DPLT . Fuses & Circuit Protection by Texas Instruments

DIODE ESD PROTECTION 3.6V X2SON-2

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.52
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.27
52,634
in stock
Buy Now
Logo for RS
RS
from US$0.55
500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.03
-
Buy Now
Logo for element14
element14
from US$1.01
-
Buy Now

Specifications

Clamping Voltage Vc Max 19V
Diode Case Style X2SON
No. of Pins 2Pins
Operating Voltage 3.6V
Power Dissipation Pd -
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

0.13-pF, ±3.6-V, ±8-kV ESD protection diode in 0402 & 0201 packages for USB-C & Antenna | Texas Instruments
ESD Diode TVS, TPD1E0B04DPLT | RS
Diode, Esd Protection, 3.6V, X2Son-2 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPD1E0B04DPLT .?

Additional datasheets, footprints and schematics for TPD1E0B04DPLT . are listed on our Part Details page. You can also find images and similar parts to TPD1E0B04DPLT . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPD1E0B04DPLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E0B04DPLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPD1E0B04DPLT . fall under?

The TPD1E0B04DPLT . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to TPD1E0B04DPLT . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E0B04DPLT . you can contact the distributor directly for product support, shipping queries etc.

Is the TPD1E0B04DPLT . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPD1E0B04DPLT . have stock available?

Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD1E0B04DPLT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPD1E0B04DPLT . often in real-time on the comparison pages.

What if I can't find stock of TPD1E0B04DPLT .?

You can fill out our help required form which you can use to request a quote for TPD1E0B04DPLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay