Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clamping Voltage Vc Max | 8.9V |
---|---|
Diode Case Style | X2SON |
No. of Pins | 2Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0.5-pF, 3.6-V, ±16-kV ESD protection diode with in 0402 & 0201 packages for HDMI 2.0 & USB 3.0 | Texas Instruments |
ESD Diode TVS, TPD1E04U04DPLT | RS |
Esd Protection Diode, 1Ch, Unidir, X2Son | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD1E04U04DPLT .?
Additional datasheets, footprints and schematics for TPD1E04U04DPLT . are listed on our Part Details page. You can also find images and similar parts to TPD1E04U04DPLT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD1E04U04DPLT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E04U04DPLT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD1E04U04DPLT . fall under?
The TPD1E04U04DPLT . is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD1E04U04DPLT . when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E04U04DPLT . you can contact the distributor directly for product support, shipping queries etc.
Is the TPD1E04U04DPLT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD1E04U04DPLT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD1E04U04DPLT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD1E04U04DPLT . often in real-time on the comparison pages.
What if I can't find stock of TPD1E04U04DPLT .?
You can fill out our help required form which you can use to request a quote for TPD1E04U04DPLT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.