Clamping Voltage Vc Max | 15V |
---|---|
Diode Case Style | X2SON |
No. of Pins | 2Pins |
Operating Voltage | 3.6V |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
0.18-pF, ± | Texas Instruments |
ESD Diode TVS, TPD1E01B04DPLT | RS |
Diode, Esd Protection, 3.6V, X2Son-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPD1E01B04DPLT?
Additional datasheets, footprints and schematics for TPD1E01B04DPLT are listed on our Part Details page. You can also find images and similar parts to TPD1E01B04DPLT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD1E01B04DPLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1E01B04DPLT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD1E01B04DPLT fall under?
The TPD1E01B04DPLT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to TPD1E01B04DPLT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1E01B04DPLT you can contact the distributor directly for product support, shipping queries etc.
Is the TPD1E01B04DPLT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD1E01B04DPLT have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPD1E01B04DPLT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD1E01B04DPLT often in real-time on the comparison pages.
What if I can't find stock of TPD1E01B04DPLT?
You can fill out our help required form which you can use to request a quote for TPD1E01B04DPLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.