Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.7A |
Supply Voltage Min | 3V |
Supply Voltage Max | 7V |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Input Delay | 30µs |
Output Delay | 60µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 110°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1032 |
Device Type | Low Side |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | -40°C to +110°C |
Output Current | 3A |
Output Resistance | 0.25ohm |
Output Voltage | 20V |
Power Dissipation Pd | 2W |
Supply Voltage Range | 3V to 7V |
Termination Type | Surface Mount Device |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 3.7A |
Supply Voltage Min | 3V |
Supply Voltage Max | 7V |
Driver Case Style | SOP |
No. of Pins | 8Pins |
Input Delay | 30µs |
Output Delay | 60µs |
RoHS Compliant | Yes |
IC, LOW SIDE SWITCH, 20V SOP-8 | element14 |
Where can I find additional details, specifications and documents for a TPD1032F(TE12L Q)?
Additional datasheets, footprints and schematics for TPD1032F(TE12L Q) are listed on our Part Details page. You can also find images and similar parts to TPD1032F(TE12L Q) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPD1032F(TE12L Q) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPD1032F(TE12L Q) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPD1032F(TE12L Q) fall under?
The TPD1032F(TE12L Q) is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPD1032F(TE12L Q) when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPD1032F(TE12L Q) you can contact the distributor directly for product support, shipping queries etc.
Is the TPD1032F(TE12L Q) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPD1032F(TE12L Q) have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPD1032F(TE12L Q).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPD1032F(TE12L Q) often in real-time on the comparison pages.
What if I can't find stock of TPD1032F(TE12L Q)?
You can fill out our help required form which you can use to request a quote for TPD1032F(TE12L Q) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.