Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.35
|
1,925
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
-
|
Buy Now | |
Future Electronics
from US$1.39
|
-
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now | |
Farnell
from US$3.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitor 0805 22uF 10% 10Vdc 1500 mOhms | RS |
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TPCR226K010R1500 | Newark Electronics |
TPC Series 0805 22 uF 10 V â–’10% Tolerance Multilayer Ceramic Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,22 uF,10 V | AVX TPCR226K010R1500 | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 10 V, � 10%, -55 �C, 125 �C, 0805 [2012-15 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TPCR226K010R1500?
Additional datasheets, footprints and schematics for TPCR226K010R1500 are listed on our Part Details page. You can also find images and similar parts to TPCR226K010R1500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCR226K010R1500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCR226K010R1500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCR226K010R1500 fall under?
The TPCR226K010R1500 is listed under Electronic & Electrical Components > Capacitors > Other Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPCR226K010R1500 when available in the Other Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCR226K010R1500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCR226K010R1500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPCR226K010R1500 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCR226K010R1500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCR226K010R1500 often in real-time on the comparison pages.
What if I can't find stock of TPCR226K010R1500?
You can fill out our help required form which you can use to request a quote for TPCR226K010R1500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.