Status: | Unknown |
---|---|
Series: | TPC Series |
RoHS: | Compliant |
Capacitance | 15µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TPC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.5ohm |
RoHS Compliant | Yes |
Capacitor,15Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant: Yes |Kyocera Avx TPCR156K010R1500 | Newark Electronics |
Surface Mount Tantalum Capacitor, 15 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-15 Metric] | Avnet America |
TACmicrochip,15 uF,10 V | AVX TPCR156K010R1500 | RS Americas |
Where can I find additional details, specifications and documents for a TPCR156K010R1500.?
Additional datasheets, footprints and schematics for TPCR156K010R1500. are listed on our Part Details page. You can also find images and similar parts to TPCR156K010R1500. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCR156K010R1500. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCR156K010R1500. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCR156K010R1500. fall under?
The TPCR156K010R1500. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPCR156K010R1500. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCR156K010R1500. you can contact the distributor directly for product support, shipping queries etc.
Is the TPCR156K010R1500. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPCR156K010R1500. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCR156K010R1500..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCR156K010R1500. often in real-time on the comparison pages.
What if I can't find stock of TPCR156K010R1500.?
You can fill out our help required form which you can use to request a quote for TPCR156K010R1500. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.