Status: | Unknown |
---|---|
Series: | TACmicrochip TPC Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0603 [1608 Metric] |
Product Range | TACmicrochip TPC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 5ohm |
RoHS Compliant | Yes |
Capacitor 4.7uF 10% 10Vdc 5000 mOhms | RS |
Tantalum Special - Smp Rohs Compliant: Yes |Kyocera Avx TPCL475K010R5000 | Newark Electronics |
TPC Series 4.7 uF ▒10 % 10 V Surface Mount Low ESR TACmicrochip« Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 10 V, ± 10%, -55 °C, 125 °C, 0603 [1608-10 Metric] | Avnet America |
TACmicrochip,4.7 uF,10 V | AVX TPCL475K010R5000 | RS Americas |
Where can I find additional details, specifications and documents for a TPCL475K010R5000?
Additional datasheets, footprints and schematics for TPCL475K010R5000 are listed on our Part Details page. You can also find images and similar parts to TPCL475K010R5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCL475K010R5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCL475K010R5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCL475K010R5000 fall under?
The TPCL475K010R5000 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPCL475K010R5000 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCL475K010R5000 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCL475K010R5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPCL475K010R5000 have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCL475K010R5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCL475K010R5000 often in real-time on the comparison pages.
What if I can't find stock of TPCL475K010R5000?
You can fill out our help required form which you can use to request a quote for TPCL475K010R5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.