Status: | Unknown |
---|---|
Series: | TACmicrochip TPC Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 0805 [2012 Metric] |
Product Range | TACmicrochip TPC Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 2.5ohm |
RoHS Compliant | Yes |
Tant Special - Smp/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TPCH106K010R2500 | Newark Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 10 V, ± 10%, -55 °C, 125 °C, 0805 [2012-10 Metric] | Avnet America |
TACmicrochip,10 uF,10 V | AVX TPCH106K010R2500 | RS Americas |
Where can I find additional details, specifications and documents for a TPCH106K010R2500?
Additional datasheets, footprints and schematics for TPCH106K010R2500 are listed on our Part Details page. You can also find images and similar parts to TPCH106K010R2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPCH106K010R2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPCH106K010R2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPCH106K010R2500 fall under?
The TPCH106K010R2500 is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TPCH106K010R2500 when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPCH106K010R2500 you can contact the distributor directly for product support, shipping queries etc.
Is the TPCH106K010R2500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TPCH106K010R2500 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TPCH106K010R2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPCH106K010R2500 often in real-time on the comparison pages.
What if I can't find stock of TPCH106K010R2500?
You can fill out our help required form which you can use to request a quote for TPCH106K010R2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.