Status: | Unknown |
---|---|
Series: | TPC Series |
RoHS: | Unknown |
Length | 100mm |
---|---|
External Diameter | 6mm |
Probe/Pocket Body Material | Stainless Steel |
Product Range | TPC Series |
SVHC | No SVHC (15-Jan-2018) |
TC PROBE, TYPE K, 6MMX100MM, SS, 2M | Farnell |
Where can I find additional details, specifications and documents for a TPC-K-316-6.0-I-100-2.0MTR CT45KX?
Additional datasheets, footprints and schematics for TPC-K-316-6.0-I-100-2.0MTR CT45KX are listed on our Part Details page. You can also find images and similar parts to TPC-K-316-6.0-I-100-2.0MTR CT45KX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC-K-316-6.0-I-100-2.0MTR CT45KX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC-K-316-6.0-I-100-2.0MTR CT45KX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC-K-316-6.0-I-100-2.0MTR CT45KX fall under?
The TPC-K-316-6.0-I-100-2.0MTR CT45KX is listed under Cantherm Parts.
Can I view similar or alternative parts?
You can view similar parts to TPC-K-316-6.0-I-100-2.0MTR CT45KX when available in the Cantherm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC-K-316-6.0-I-100-2.0MTR CT45KX you can contact the distributor directly for product support, shipping queries etc.
Is the TPC-K-316-6.0-I-100-2.0MTR CT45KX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC-K-316-6.0-I-100-2.0MTR CT45KX have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TPC-K-316-6.0-I-100-2.0MTR CT45KX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC-K-316-6.0-I-100-2.0MTR CT45KX often in real-time on the comparison pages.
What if I can't find stock of TPC-K-316-6.0-I-100-2.0MTR CT45KX?
You can fill out our help required form which you can use to request a quote for TPC-K-316-6.0-I-100-2.0MTR CT45KX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.