Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.82
80W, 90mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 1700mA |
Efficiency | 87% |
Package Style | DIN-Rail, Makrolon 2405 (UL 94 V-0 rated) |
Length | 96.5mm |
Width | 63mm |
Weight | 360gg |
country of origin | CN |
ESD Sensitive | No |
DIN-rail PSU 85- 264 VAC,90-375 VDC,80W | RS |
Product Type: Ac/Dc | Newark Electronics |
Power Supply, AC-DC,48V,1.7A,85-264V In, Enclosed, DIN Rail Mount,82W, TPC Series | TRACO Power TPC 080-148 | RS Americas |
48Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics |
Stromversorgung, 48 bis 56 VDC, 1.7 A, 80 W, TPC 080-148 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPC 080-148?
Additional datasheets, footprints and schematics for TPC 080-148 are listed on our Part Details page. You can also find images and similar parts to TPC 080-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 080-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 080-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 080-148 fall under?
The TPC 080-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPC 080-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 080-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 080-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC 080-148 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TPC 080-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 080-148 often in real-time on the comparison pages.
What if I can't find stock of TPC 080-148?
You can fill out our help required form which you can use to request a quote for TPC 080-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.