Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.71
55W, 90mm | |
Input Voltage | 85-264VDC |
Output Voltage | 48 |
Output Current | 1150mA |
Efficiency | 87% |
Package Style | DIN-Rail, Makrolon 2405 (UL 94 V-0 rated) |
Length | 96.5mm |
Width | 45mm |
Weight | 260gg |
country of origin | CN |
ESD Sensitive | No |
DIN-rail PSU 8- 264 VAC,90-375 VDC,55W | RS |
The TRACOPOWER TPC series is a family of lightweight DIN-rail power supplies with an excellent price/performance ratio. They consume sparse standby power, and operate with high efficiency to comply with the requirements of the European Ecodesign directive. They have universal input of 85-264VAC or 90-375VDC and are designed for class I operation in industrial and residential environments. With the optional active current sharing redundancy module, these power supplies provide a very reliable true redundant DC supply. | Conrad |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 55 W, 48 V, 1.15 A Rohs Compliant: Yes |Traco Power TPC 055-148 | Newark Electronics |
AC-DC Power Supply, 48V, 1.15A, 85-264V, Enclosed, DIN Rail, 55W, TPC Series | TRACO Power TPC 055-148 | RS Americas |
48Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics |
Stromversorgung, 48 bis 56 VDC, 1.15 A, 55 W, TPC 055-148 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPC 055-148?
Additional datasheets, footprints and schematics for TPC 055-148 are listed on our Part Details page. You can also find images and similar parts to TPC 055-148 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 055-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 055-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 055-148 fall under?
The TPC 055-148 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPC 055-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 055-148 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 055-148 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC 055-148 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TPC 055-148.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 055-148 often in real-time on the comparison pages.
What if I can't find stock of TPC 055-148?
You can fill out our help required form which you can use to request a quote for TPC 055-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.