Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$75.27
|
16
in stock
|
Buy Now | |
Distrelec
from US$64.62
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$55.30
|
-
|
Buy Now | |
RS Americas
from US$79.76
|
-
|
Buy Now | |
element14
from US$90.07
|
-
|
Buy Now | |
TRC Electronics
from US$62.26
|
-
|
Buy Now | |
Buerklin
from US$56.64
|
-
|
Buy Now | |
Sager
from US$52.71
|
-
|
Buy Now | |
Farnell
from US$59.05
|
-
|
Buy Now |
42W, 90mm | |
Input Voltage | 85-264VDC |
Output Voltage | 12 |
Output Current | 3500mA |
Efficiency | 87% |
Package Style | DIN-Rail, Makrolon 2405 (UL 94 V-0 rated) |
Length | 96.5mm |
Width | 45mm |
Weight | 260gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DIN Rail Power Supply, 87%, 12V, 3.5A, 42W, Adjustable | Distrelec |
DIN-rail PSU 85- 264 VAC,90-375 VDC,42W | RS |
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 42 W, 12 V, 3.5 A Rohs Compliant: Yes |Traco Power TPC 055-112 | Newark Electronics |
Power Supply, AC-DC,12V,3.5A,85-264V In, Enclosed, DIN Rail Mount,42W, TPC Series | TRACO Power TPC 055-112 | RS Americas |
POWER SUPPLY, AC/DC, 3.5A, 12V, 42W | element14 |
12Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics |
Stromversorgung, 12 bis 15 VDC, 3.5 A, 42 W, TPC 055-112 | Buerklin |
DIN Rail Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TPC 055-112?
Additional datasheets, footprints and schematics for TPC 055-112 are listed on our Part Details page. You can also find images and similar parts to TPC 055-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPC 055-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 055-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPC 055-112 fall under?
The TPC 055-112 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TPC 055-112 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 055-112 you can contact the distributor directly for product support, shipping queries etc.
Is the TPC 055-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPC 055-112 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TPC 055-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPC 055-112 often in real-time on the comparison pages.
What if I can't find stock of TPC 055-112?
You can fill out our help required form which you can use to request a quote for TPC 055-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.