TPC 030-148 AC/DC Power Supply by Traco Power

30 Watt AC/DC power supply, industrial, 85-264 VAC input, slim plastic housing, robust design, DIN-Rail

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.77

Distributor Stock
Logo for RS
RS
from US$63.43
103
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$45.09
4
in stock
Buy Now
Logo for element14
element14
from US$73.17
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$41.77
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$68.46
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$50.73
-
Buy Now
Logo for Buerklin
Buerklin
from US$53.84
-
Buy Now
Logo for Distrelec
Distrelec
from US$52.59
-
Buy Now
Logo for Sager
Sager
from US$42.93
-
Buy Now

Specifications

30W, 90mm
Input Voltage 85-264VDC
Output Voltage 48
Output Current 600mA
Efficiency 84%
Package Style DIN-Rail, Makrolon 2405 (UL 94 V-0 rated)
Length 96.5mm
Width 26.5mm
Weight 160gg
country of origin CN
ESD Sensitive No

Alternative Descriptions

DIN-rail PSU 8- 264 VAC,90-375 VDC,30W | RS
Ac/Dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 85 V, 264 V, 30 W, 48 V, 600 Ma Rohs Compliant: Yes |Traco Power TPC 030-148 | Newark Electronics
POWER SUPPLY, AC/DC, 0.6A, 48V, 30W | element14
Power Supply, AC-DC,48V,0.6A,85-264V In, Enclosed, DIN Rail Mount,29W, TPC Series | TRACO Power TPC 030-148 | RS Americas
48Vdc DIN Rail Power Supply No Load Power Cons. | TRC Electronics
Stromversorgung, 48 bis 56 VDC, 0.6 A, 30 W, TPC 030-148 | Buerklin
Traco Power DIN Rail Power Supply, 84%, 48V, 600mA, 30W, Adjustable | Distrelec
DIN Rail Power Supplies | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPC 030-148?

Additional datasheets, footprints and schematics for TPC 030-148 are listed on our Part Details page. You can also find images and similar parts to TPC 030-148 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPC 030-148 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPC 030-148 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPC 030-148 fall under?

The TPC 030-148 is listed under AC/DC Power Supply.

Can I view similar or alternative parts?

You can view similar parts to TPC 030-148 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPC 030-148 you can contact the distributor directly for product support, shipping queries etc.

Is the TPC 030-148 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPC 030-148 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TPC 030-148.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPC 030-148 often in real-time on the comparison pages.

What if I can't find stock of TPC 030-148?

You can fill out our help required form which you can use to request a quote for TPC 030-148 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay