Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 25mW |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Load Impedance | 32ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 3.6V |
Base Number | 6139 |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.03% @ 25mW 32ohm VDD=3.3V |
25-mW, stereo, analog input headphone amplifier with programmable gain | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6139A2PW?
Additional datasheets, footprints and schematics for TPA6139A2PW are listed on our Part Details page. You can also find images and similar parts to TPA6139A2PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6139A2PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6139A2PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6139A2PW fall under?
The TPA6139A2PW is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6139A2PW when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6139A2PW you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6139A2PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6139A2PW have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for TPA6139A2PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6139A2PW often in real-time on the comparison pages.
What if I can't find stock of TPA6139A2PW?
You can fill out our help required form which you can use to request a quote for TPA6139A2PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.