TPA6130A2RTJR . Part Information
Details for TPA6130A2RTJR . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers
Part Downloads


Part Specifications
Amplifier Class | AB |
No. of Channels | 2 Channel, 2Channels |
Output Power | 138mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | QFN |
No. of Pins | 20Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Base Number | 6130 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 138mW |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.0055% @ 35mW 16ohm VDD=3.6V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, STEREO HEADPHONE AMP, 20QFN; Output Power:138mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:20Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- 138-mW, stereo, analog input headphone amplifier with I2C control interface | Texas Instruments
Viewing Distributors for TPA6130A2RTJR .
Loading...
Loading Results for TPA6130A2RTJR .