TPA6120A2RGYT . Part Information
Details for TPA6120A2RGYT . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers

Buy TPA6120A2RGYT Directly from Texas Instruments (8204 in stock) at $1.3160
Part Downloads

Part Specifications
Amplifier Class | AB |
No. of Channels | 2 Channel, 2Channels |
Output Power | 1.5W |
Supply Voltage Range | 10V to 30V ± 5V to ± 15V |
Amplifier Case Style | VQFN |
No. of Pins | 14Pins |
Load Impedance | 16ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- HEADPHONE AMP, CLASS AB, VQFN-14; Output Power:1.5W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V, ± 5V to ± 15V; Amplifier Case Style:VQFN; No. of Pins:14Pins; Load Impedance:16ohm; Operating RoHS Compliant: Yes | Newark Electronics
- Stereo, 9.0- to 33.0-V, analog input headphone amplifier with 128 dB dynamic range | Texas Instruments
Viewing Distributors for TPA6120A2RGYT .
Loading...
Loading Results for TPA6120A2RGYT .