Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel |
Output Power | - |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | HMSOP |
No. of Pins | 10Pins |
Load Impedance | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Audio Amplifier, Stereo, 2.14W, Hmsop-10 | Newark Electronics |
150-mW, stereo, differential analog input headphone amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6112A2DGQR .?
Additional datasheets, footprints and schematics for TPA6112A2DGQR . are listed on our Part Details page. You can also find images and similar parts to TPA6112A2DGQR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6112A2DGQR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6112A2DGQR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6112A2DGQR . fall under?
The TPA6112A2DGQR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6112A2DGQR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6112A2DGQR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6112A2DGQR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6112A2DGQR . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPA6112A2DGQR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6112A2DGQR . often in real-time on the comparison pages.
What if I can't find stock of TPA6112A2DGQR .?
You can fill out our help required form which you can use to request a quote for TPA6112A2DGQR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.