Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 150mW |
Supply Voltage Range | 2.5V to 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.5V to 5.5V |
Amplifier Type | Power |
Bandwidth | 20kHz |
Base Number | 6111 |
IC Generic Number | 6111 |
Load Impedance Min | 8ohm |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 150mW |
Power Rating RMS | 150mW |
Supply Voltage + Nom | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.5V |
THD + N | 0.6% @ 100mW 6ohm VDD=5V |
Termination Type | Surface Mount Device |
Amp, Power, Audio, Smd, 6111, Soic8 | Newark Electronics |
150-mW, stereo, analog input headphone amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a TPA6111A2D .?
Additional datasheets, footprints and schematics for TPA6111A2D . are listed on our Part Details page. You can also find images and similar parts to TPA6111A2D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA6111A2D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA6111A2D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA6111A2D . fall under?
The TPA6111A2D . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA6111A2D . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA6111A2D . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA6111A2D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA6111A2D . have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for TPA6111A2D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA6111A2D . often in real-time on the comparison pages.
What if I can't find stock of TPA6111A2D .?
You can fill out our help required form which you can use to request a quote for TPA6111A2D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.