Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel |
Output Power | - |
Supply Voltage Range | 12V to 38V |
Amplifier Case Style | HTSSOP |
No. of Pins | 44Pins |
Load Impedance | 4ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
175-W stereo, 350-W mono, 12- to 38-V supply, analog input Class-D Smart Audio Amplifier | Texas Instruments |
Audio Amp, Class D, 175W, Htssop-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3251D2DDV?
Additional datasheets, footprints and schematics for TPA3251D2DDV are listed on our Part Details page. You can also find images and similar parts to TPA3251D2DDV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3251D2DDV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3251D2DDV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3251D2DDV fall under?
The TPA3251D2DDV is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3251D2DDV when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3251D2DDV you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3251D2DDV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3251D2DDV have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3251D2DDV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3251D2DDV often in real-time on the comparison pages.
What if I can't find stock of TPA3251D2DDV?
You can fill out our help required form which you can use to request a quote for TPA3251D2DDV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.