Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 70W |
Supply Voltage Range | 4.5V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 32Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
70-W stereo, 140-W mono, 4.5- to 26-V, analog input Class-D audio amplifier w/ low idle current | Texas Instruments |
Audio Power Amplifier, Class D, Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3156D2DAD?
Additional datasheets, footprints and schematics for TPA3156D2DAD are listed on our Part Details page. You can also find images and similar parts to TPA3156D2DAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3156D2DAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3156D2DAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3156D2DAD fall under?
The TPA3156D2DAD is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3156D2DAD when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3156D2DAD you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3156D2DAD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3156D2DAD have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3156D2DAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3156D2DAD often in real-time on the comparison pages.
What if I can't find stock of TPA3156D2DAD?
You can fill out our help required form which you can use to request a quote for TPA3156D2DAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.