Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 20W |
Supply Voltage Range | 10V to 26V |
Amplifier Case Style | DIP |
No. of Pins | 20Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 26V |
Audio Power Amplifier Type | Class D |
Base Number | 3125 |
Load Impedance Min | 4ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 36W @ 8ohm |
Power Rating RMS | 10W |
Supply Voltage Max | 26V |
Supply Voltage Min | 10V |
THD + N | 0.04% @ 10W 8ohm VCC=24V |
Termination Type | Through Hole |
10-W stereo, 20-W mono, 10- to 26-V supply, analog input Class-D audio amplifier w/ SE outputs | Texas Instruments |
Ic, Amp Audio Pwr 10W D Ster 20Dip | Newark Electronics |
IC, AMP AUDIO PWR 10W D STER 20DIP | Farnell |
10W Stereo Class-D A udio Pwr Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a TPA3125D2N .?
Additional datasheets, footprints and schematics for TPA3125D2N . are listed on our Part Details page. You can also find images and similar parts to TPA3125D2N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3125D2N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3125D2N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3125D2N . fall under?
The TPA3125D2N . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3125D2N . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3125D2N . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3125D2N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3125D2N . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for TPA3125D2N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3125D2N . often in real-time on the comparison pages.
What if I can't find stock of TPA3125D2N .?
You can fill out our help required form which you can use to request a quote for TPA3125D2N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.