Amplifier Class | D |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 25W |
Supply Voltage Range | 10V to 30V |
Amplifier Case Style | HTSSOP |
No. of Pins | 24Pins |
Load Impedance | 4ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 30V |
Base Number | 3123 |
Load Impedance Min | 4ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | 25W |
Power Rating RMS | 25W |
Supply Voltage Max | 30V |
Supply Voltage Min | 10V |
THD + N | 0.08% @ 10W 4ohm VCC=24V |
Termination Type | Surface Mount Device |
25-W stereo, 10- to 30-V supply, analog input Class-D audio amplifier w/ SE outputs | Texas Instruments |
Audio Amp Speaker 2-CH Stereo 20W | RS |
AMP, AUDIO PWR CLASS-D 25W 24HTSSOP | Farnell |
Amp, Audio Pwr Class-D 25W 24Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3123D2PWP .?
Additional datasheets, footprints and schematics for TPA3123D2PWP . are listed on our Part Details page. You can also find images and similar parts to TPA3123D2PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3123D2PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3123D2PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3123D2PWP . fall under?
The TPA3123D2PWP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3123D2PWP . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3123D2PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3123D2PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3123D2PWP . have stock available?
Authorised distributors including Texas Instruments, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for TPA3123D2PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3123D2PWP . often in real-time on the comparison pages.
What if I can't find stock of TPA3123D2PWP .?
You can fill out our help required form which you can use to request a quote for TPA3123D2PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.