Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Amplifier Class | D |
---|---|
No. of Channels | 2 Channel |
Output Power | 6W |
Supply Voltage Range | 8V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
6-W stereo, 12-W mono, 8- to 26-V supply, analog input Class-D audio amplifier w/ SpeakerGuard™ | Texas Instruments |
Audio Preamplifier, Class D, Htssop-28 | Newark Electronics |
AUDIO PREAMPLIFIER, CLASS D, HTSSOP-28 | element14 |
Where can I find additional details, specifications and documents for a TPA3113D2PWPR .?
Additional datasheets, footprints and schematics for TPA3113D2PWPR . are listed on our Part Details page. You can also find images and similar parts to TPA3113D2PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3113D2PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3113D2PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3113D2PWPR . fall under?
The TPA3113D2PWPR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3113D2PWPR . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3113D2PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3113D2PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3113D2PWPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TPA3113D2PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3113D2PWPR . often in real-time on the comparison pages.
What if I can't find stock of TPA3113D2PWPR .?
You can fill out our help required form which you can use to request a quote for TPA3113D2PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.