Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Amplifier Class | D |
---|---|
No. of Channels | 1 Channel, 1Channels |
Output Power | 25W |
Supply Voltage Range | 8V to 26V |
Amplifier Case Style | HTSSOP |
No. of Pins | 28Pins |
Load Impedance | 8ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 8V to 26V |
Operating Temperature Range | -40°C to +85°C |
THD + N | 0.1% @ 25W 8ohm VCC=24V |
25-W mono, 8- to 26-V supply, analog input Class-D audio amplifier w/ filter free & SpeakerGuard™ | Texas Instruments |
Audio Amp Speaker, TPA3112D1PWP | RS |
Audio Amp, Class D, 25W, 28Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a TPA3112D1PWP .?
Additional datasheets, footprints and schematics for TPA3112D1PWP . are listed on our Part Details page. You can also find images and similar parts to TPA3112D1PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPA3112D1PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPA3112D1PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPA3112D1PWP . fall under?
The TPA3112D1PWP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TPA3112D1PWP . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPA3112D1PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the TPA3112D1PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPA3112D1PWP . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPA3112D1PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPA3112D1PWP . often in real-time on the comparison pages.
What if I can't find stock of TPA3112D1PWP .?
You can fill out our help required form which you can use to request a quote for TPA3112D1PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.